Capital Lighting, Inc. Z686 Sconces-Quad plus 600875

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 10 Wattage: 25 Finish: Bronze Product Name: Ten Light Wall Sconce UPC: 8322568604 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 10 Wattage: 25 Finish: Bronze Product Name: Ten Light Wall Sconce UPC: 8322568604 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z686 Sconces-Quad plus - 600875 - Capital Lighting, Inc.
Columbus, OH, USA
Z686 Sconces-Quad plus
600875
Z686 Sconces-Quad plus 600875
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 10 Wattage: 25 Finish: Bronze Product Name: Ten Light Wall Sconce UPC: 8322568604 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 5.5
Bulb
Type: G16-1/2
Qty: 10
Wattage: 25
Finish: Bronze
Product Name: Ten Light Wall Sconce
UPC: 8322568604
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600875
Product Name Z686 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details