Capital Lighting, Inc. 2703 Sconces-Double Candle 600598

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Brass Product Name: Two Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Brass Product Name: Two Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
2703 Sconces-Double Candle - 600598 - Capital Lighting, Inc.
Columbus, OH, USA
2703 Sconces-Double Candle
600598
2703 Sconces-Double Candle 600598
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Brass Product Name: Two Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Brass
Product Name: Two Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600598
Product Name 2703 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details