Capital Lighting, Inc. S2540 Lamps-Table Lamps 600586

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 25.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver W Product Name: One Light Table Lamp UPC: 8322224906 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 25.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver W Product Name: One Light Table Lamp UPC: 8322224906 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
S2540 Lamps-Table Lamps - 600586 - Capital Lighting, Inc.
Columbus, OH, USA
S2540 Lamps-Table Lamps
600586
S2540 Lamps-Table Lamps 600586
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 25.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver W Product Name: One Light Table Lamp UPC: 8322224906 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 25.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hotel Silver W
Product Name: One Light Table Lamp
UPC: 8322224906
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600586
Product Name S2540 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details