Capital Lighting, Inc. GN737 Lamps-Accent Lamps 600523

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 384C Product Name: One Light Table Lamp UPC: 8322902224 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 384C Product Name: One Light Table Lamp UPC: 8322902224 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
GN737 Lamps-Accent Lamps - 600523 - Capital Lighting, Inc.
Columbus, OH, USA
GN737 Lamps-Accent Lamps
600523
GN737 Lamps-Accent Lamps 600523
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 384C Product Name: One Light Table Lamp UPC: 8322902224 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pantone- 384C
Product Name: One Light Table Lamp
UPC: 8322902224
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600523
Product Name GN737 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details