Capital Lighting, Inc. GY737 Lamps-Accent Lamps 600520

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- Warm Gray 5 C Product Name: One Light Table Lamp UPC: 8322902231 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- Warm Gray 5 C Product Name: One Light Table Lamp UPC: 8322902231 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
GY737 Lamps-Accent Lamps - 600520 - Capital Lighting, Inc.
Columbus, OH, USA
GY737 Lamps-Accent Lamps
600520
GY737 Lamps-Accent Lamps 600520
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- Warm Gray 5 C Product Name: One Light Table Lamp UPC: 8322902231 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pantone- Warm Gray 5 C
Product Name: One Light Table Lamp
UPC: 8322902231
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600520
Product Name GY737 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details