Capital Lighting, Inc. 2516B Lamps-Table Lamps 600255

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2516B Lamps-Table Lamps - 600255 - Capital Lighting, Inc.
Columbus, OH, USA
2516B Lamps-Table Lamps
600255
2516B Lamps-Table Lamps 600255
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Plate
Product Name: Two Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600255
Product Name 2516B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details