Capital Lighting, Inc. 2515 Lamps-Table Lamps 600253

Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2515 Lamps-Table Lamps - 600253 - Capital Lighting, Inc.
Columbus, OH, USA
2515 Lamps-Table Lamps
600253
2515 Lamps-Table Lamps 600253
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Plate
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600253
Product Name 2515 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details