Capital Lighting, Inc. 8078-3-95 Pendants-Bowl Style 499603

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8078-3-95 Pendants-Bowl Style - 499603 - Capital Lighting, Inc.
Columbus, OH, USA
8078-3-95 Pendants-Bowl Style
499603
8078-3-95 Pendants-Bowl Style 499603
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old World
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499603
Product Name 8078-3-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details