Capital Lighting, Inc. 2425/3 Semi-Flush Mts.-Bowl Style 499327

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 15 Product Name: Three Light Semi Flush UPC: 748119242538 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 15 Product Name: Three Light Semi Flush UPC: 748119242538 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2425/3 Semi-Flush Mts.-Bowl Style - 499327 - Capital Lighting, Inc.
Columbus, OH, USA
2425/3 Semi-Flush Mts.-Bowl Style
499327
2425/3 Semi-Flush Mts.-Bowl Style 499327
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 15 Product Name: Three Light Semi Flush UPC: 748119242538 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze & Dark Umber
Weight: 15
Product Name: Three Light Semi Flush
UPC: 748119242538
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499327
Product Name 2425/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details