Capital Lighting, Inc. 4053/3 Mini Chandeliers-Candle 499161

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119405339 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119405339 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4053/3 Mini Chandeliers-Candle - 499161 - Capital Lighting, Inc.
Columbus, OH, USA
4053/3 Mini Chandeliers-Candle
499161
4053/3 Mini Chandeliers-Candle 499161
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119405339 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 4
Product Name: Three Light Chandelier
UPC: 748119405339
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499161
Product Name 4053/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details