Capital Lighting, Inc. 3655/3 Mid. Chandeliers-Glass Up 499140

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Silver Leaf Weight: 4 Product Name: Three Light Chandelier UPC: 748119365534 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Silver Leaf Weight: 4 Product Name: Three Light Chandelier UPC: 748119365534 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3655/3 Mid. Chandeliers-Glass Up - 499140 - Capital Lighting, Inc.
Columbus, OH, USA
3655/3 Mid. Chandeliers-Glass Up
499140
3655/3 Mid. Chandeliers-Glass Up 499140
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Silver Leaf Weight: 4 Product Name: Three Light Chandelier UPC: 748119365534 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Silver Leaf
Weight: 4
Product Name: Three Light Chandelier
UPC: 748119365534
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499140
Product Name 3655/3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details