Capital Lighting, Inc. 42035/1 Exterior -Wall Mount 499103

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119420356 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119420356 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42035/1 Exterior -Wall Mount - 499103 - Capital Lighting, Inc.
Columbus, OH, USA
42035/1 Exterior -Wall Mount
499103
42035/1 Exterior -Wall Mount 499103
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119420356 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119420356
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499103
Product Name 42035/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details