Capital Lighting, Inc. 7641/2 Bathroom Fixtures-Two Lights 499068

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119764122 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119764122 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
7641/2 Bathroom Fixtures-Two Lights - 499068 - Capital Lighting, Inc.
Columbus, OH, USA
7641/2 Bathroom Fixtures-Two Lights
499068
7641/2 Bathroom Fixtures-Two Lights 499068
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119764122 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Vanity
UPC: 748119764122
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499068
Product Name 7641/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details