Capital Lighting, Inc. 8889/2 Flush Mounts-Bowl Style 499019

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Two Light Semi Flush UPC: 748119010403 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Two Light Semi Flush UPC: 748119010403 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
8889/2 Flush Mounts-Bowl Style - 499019 - Capital Lighting, Inc.
Columbus, OH, USA
8889/2 Flush Mounts-Bowl Style
499019
8889/2 Flush Mounts-Bowl Style 499019
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Two Light Semi Flush UPC: 748119010403 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Two Light Semi Flush
UPC: 748119010403
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499019
Product Name 8889/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details