Capital Lighting, Inc. 32-08 Mid. Chandeliers-Drum Shades 498369

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Product Name: Eight Light Chandelier UPC: 782042568587 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Product Name: Eight Light Chandelier UPC: 782042568587 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
32-08 Mid. Chandeliers-Drum Shades - 498369 - Capital Lighting, Inc.
Columbus, OH, USA
32-08 Mid. Chandeliers-Drum Shades
498369
32-08 Mid. Chandeliers-Drum Shades 498369
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Product Name: Eight Light Chandelier UPC: 782042568587 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Leaf
Product Name: Eight Light Chandelier
UPC: 782042568587
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498369
Product Name 32-08 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details