Capital Lighting, Inc. 49-09 Mid. Chandeliers-Candle 498190

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Tivoli Silver Product Name: Nine Light Chandelier UPC: 782042648784 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Tivoli Silver Product Name: Nine Light Chandelier UPC: 782042648784 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
49-09 Mid. Chandeliers-Candle - 498190 - Capital Lighting, Inc.
Columbus, OH, USA
49-09 Mid. Chandeliers-Candle
498190
49-09 Mid. Chandeliers-Candle 498190
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Tivoli Silver Product Name: Nine Light Chandelier UPC: 782042648784 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Tivoli Silver
Product Name: Nine Light Chandelier
UPC: 782042648784
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498190
Product Name 49-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details