Capital Lighting, Inc. 62-63 Bathroom Fixtures-Three Lights 498183

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Leaf Product Name: Three Light Bath UPC: 782042671126 Category: Interior Glass: Antique Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Leaf Product Name: Three Light Bath UPC: 782042671126 Category: Interior Glass: Antique Pearl

Suppliers

Company
Product
Description
Supplier Links
62-63 Bathroom Fixtures-Three Lights - 498183 - Capital Lighting, Inc.
Columbus, OH, USA
62-63 Bathroom Fixtures-Three Lights
498183
62-63 Bathroom Fixtures-Three Lights 498183
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Leaf Product Name: Three Light Bath UPC: 782042671126 Category: Interior Glass: Antique Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Champagne Leaf
Product Name: Three Light Bath
UPC: 782042671126
Category: Interior
Glass: Antique Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498183
Product Name 62-63 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details