Capital Lighting, Inc. 59-21 Exterior -Wall Mount 498104

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Montrachet Bronze Product Name: Two Light Wall Lantern UPC: 782042666429 Category: Exterior Glass: Antique Clear Canopy: 4.625``H Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Montrachet Bronze Product Name: Two Light Wall Lantern UPC: 782042666429 Category: Exterior Glass: Antique Clear Canopy: 4.625``H Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
59-21 Exterior -Wall Mount - 498104 - Capital Lighting, Inc.
Columbus, OH, USA
59-21 Exterior -Wall Mount
498104
59-21 Exterior -Wall Mount 498104
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Montrachet Bronze Product Name: Two Light Wall Lantern UPC: 782042666429 Category: Exterior Glass: Antique Clear Canopy: 4.625``H Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Montrachet Bronze
Product Name: Two Light Wall Lantern
UPC: 782042666429
Category: Exterior
Glass: Antique Clear
Canopy: 4.625``H
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498104
Product Name 59-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details