Capital Lighting, Inc. FAL-8770-12-DBRZ Mid. Chandeliers-Pillar Candle 497869

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W

Suppliers

Company
Product
Description
Supplier Links
FAL-8770-12-DBRZ Mid. Chandeliers-Pillar Candle - 497869 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8770-12-DBRZ Mid. Chandeliers-Pillar Candle
497869
FAL-8770-12-DBRZ Mid. Chandeliers-Pillar Candle 497869
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 21.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx7.75`` Lx7.75`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497869
Product Name FAL-8770-12-DBRZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details