Capital Lighting, Inc. CNDL-8771-10-CREM-MBLK Sconces-Single Glass 497550

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8771-10-CREM-MBLK Sconces-Single Glass - 497550 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8771-10-CREM-MBLK Sconces-Single Glass
497550
CNDL-8771-10-CREM-MBLK Sconces-Single Glass 497550
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497550
Product Name CNDL-8771-10-CREM-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details