Capital Lighting, Inc. 668-TB Lamps-Table Lamps 496952

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tiffany Bronze Weight: 20 Product Name: Two Light Table Lamp UPC: 830335005018 Category: Table Lamp Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tiffany Bronze Weight: 20 Product Name: Two Light Table Lamp UPC: 830335005018 Category: Table Lamp Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
668-TB Lamps-Table Lamps - 496952 - Capital Lighting, Inc.
Columbus, OH, USA
668-TB Lamps-Table Lamps
496952
668-TB Lamps-Table Lamps 496952
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tiffany Bronze Weight: 20 Product Name: Two Light Table Lamp UPC: 830335005018 Category: Table Lamp Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tiffany Bronze
Weight: 20
Product Name: Two Light Table Lamp
UPC: 830335005018
Category: Table Lamp
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496952
Product Name 668-TB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details