Capital Lighting, Inc. 611-CB Pendants-Glass Down 496913

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 18 Product Name: Three Light Pendant UPC: 830335004684 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 18 Product Name: Three Light Pendant UPC: 830335004684 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
611-CB Pendants-Glass Down - 496913 - Capital Lighting, Inc.
Columbus, OH, USA
611-CB Pendants-Glass Down
496913
611-CB Pendants-Glass Down 496913
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 18 Product Name: Three Light Pendant UPC: 830335004684 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Bronze
Weight: 18
Product Name: Three Light Pendant
UPC: 830335004684
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496913
Product Name 611-CB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details