Capital Lighting, Inc. 618-CB Sconces-Single Glass 496912

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Classic Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335004714 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Classic Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335004714 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
618-CB Sconces-Single Glass - 496912 - Capital Lighting, Inc.
Columbus, OH, USA
618-CB Sconces-Single Glass
496912
618-CB Sconces-Single Glass 496912
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Classic Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335004714 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Classic Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335004714
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496912
Product Name 618-CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details