Capital Lighting, Inc. 778-MB Mini Pendants-Chain 496732

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mission Bronze Weight: 7 Product Name: One Light Pendant UPC: 830335005339 Category: Pendant Glass: Amber Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mission Bronze Weight: 7 Product Name: One Light Pendant UPC: 830335005339 Category: Pendant Glass: Amber Mica

Suppliers

Company
Product
Description
Supplier Links
778-MB Mini Pendants-Chain - 496732 - Capital Lighting, Inc.
Columbus, OH, USA
778-MB Mini Pendants-Chain
496732
778-MB Mini Pendants-Chain 496732
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mission Bronze Weight: 7 Product Name: One Light Pendant UPC: 830335005339 Category: Pendant Glass: Amber Mica

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Mission Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 830335005339
Category: Pendant
Glass: Amber Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496732
Product Name 778-MB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details