Capital Lighting, Inc. 3106WGET Exterior -Wall Mount 496591

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209310605 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209310605 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3106WGET Exterior -Wall Mount - 496591 - Capital Lighting, Inc.
Columbus, OH, USA
3106WGET Exterior -Wall Mount
496591
3106WGET Exterior -Wall Mount 496591
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209310605 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 5.28
Product Name: One Light Outdoor Wall Lantern
UPC: 783209310605
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496591
Product Name 3106WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details