Capital Lighting, Inc. 12420FLHB Semi-Flush Mts.-Bowl Style 496570

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 6.35 Product Name: Two Light Semi-Flush Mount UPC: 783209049703 Category: Semi-Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 6.35 Product Name: Two Light Semi-Flush Mount UPC: 783209049703 Category: Semi-Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12420FLHB Semi-Flush Mts.-Bowl Style - 496570 - Capital Lighting, Inc.
Columbus, OH, USA
12420FLHB Semi-Flush Mts.-Bowl Style
496570
12420FLHB Semi-Flush Mts.-Bowl Style 496570
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 6.35 Product Name: Two Light Semi-Flush Mount UPC: 783209049703 Category: Semi-Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Brass
Weight: 6.35
Product Name: Two Light Semi-Flush Mount
UPC: 783209049703
Category: Semi-Flush Mount
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496570
Product Name 12420FLHB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details