Capital Lighting, Inc. Sconces-Single Candle 496331

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Weight: 3 Product Name: One Light Wall Sconce UPC: 633779006104 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Weight: 3 Product Name: One Light Wall Sconce UPC: 633779006104 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 496331 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
496331
Sconces-Single Candle 496331
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Weight: 3 Product Name: One Light Wall Sconce UPC: 633779006104 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779006104
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496331
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details