Capital Lighting, Inc. 6106TP-2 Semi-Flush Mts.-Bowl Style 495707

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
6106TP-2 Semi-Flush Mts.-Bowl Style - 495707 - Capital Lighting, Inc.
Columbus, OH, USA
6106TP-2 Semi-Flush Mts.-Bowl Style
495707
6106TP-2 Semi-Flush Mts.-Bowl Style 495707
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495707
Product Name 6106TP-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details