Capital Lighting, Inc. 4448CC Foyer/Hall Lanterns-Open Frame 495433

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Claret Product Name: Six Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Claret Product Name: Six Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
4448CC Foyer/Hall Lanterns-Open Frame - 495433 - Capital Lighting, Inc.
Columbus, OH, USA
4448CC Foyer/Hall Lanterns-Open Frame
495433
4448CC Foyer/Hall Lanterns-Open Frame 495433
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Claret Product Name: Six Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Copper Claret
Product Name: Six Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495433
Product Name 4448CC Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details