Capital Lighting, Inc. 5919AV Flush Mounts-Bowl Style 495405

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Avignon Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Avignon Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
5919AV Flush Mounts-Bowl Style - 495405 - Capital Lighting, Inc.
Columbus, OH, USA
5919AV Flush Mounts-Bowl Style
495405
5919AV Flush Mounts-Bowl Style 495405
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Avignon Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Avignon
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495405
Product Name 5919AV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details