PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Length 14.50
Bulb
Finish: Antique Brass
Weight: 25
Product Name: Windpointe: Antique Brass (5-Blade/Isp4)
UPC: 840506049796
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 42
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 2633
Airflow Efficienty: 63
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 495328 |
| Product Name | FP7500AB Fans-Ceiling Fans |