Capital Lighting, Inc. 9848RZ Exterior -Ceiling Mount 495285

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rubbed Bronze Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927226721 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rubbed Bronze Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927226721 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9848RZ Exterior -Ceiling Mount - 495285 - Capital Lighting, Inc.
Columbus, OH, USA
9848RZ Exterior -Ceiling Mount
495285
9848RZ Exterior -Ceiling Mount 495285
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rubbed Bronze Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927226721 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Weight: 5.8
Product Name: Two Light Outdoor Fixture
UPC: 783927226721
Category: Outdoor Ceiling
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495285
Product Name 9848RZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details