Capital Lighting, Inc. 9843RZ Exterior -Hanging 495280

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226714 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226714 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
9843RZ Exterior -Hanging - 495280 - Capital Lighting, Inc.
Columbus, OH, USA
9843RZ Exterior -Hanging
495280
9843RZ Exterior -Hanging 495280
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226714 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927226714
Category: Outdoor Ceiling
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495280
Product Name 9843RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details