Capital Lighting, Inc. 5456AP Bathroom Fixtures-Three Lights 495080

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927224086 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927224086 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5456AP Bathroom Fixtures-Three Lights - 495080 - Capital Lighting, Inc.
Columbus, OH, USA
5456AP Bathroom Fixtures-Three Lights
495080
5456AP Bathroom Fixtures-Three Lights 495080
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927224086 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927224086
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495080
Product Name 5456AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details