Capital Lighting, Inc. 5362NI Bathroom Fixtures-Four Lights 495022

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 8.88 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927238588 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 8.88 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927238588 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5362NI Bathroom Fixtures-Four Lights - 495022 - Capital Lighting, Inc.
Columbus, OH, USA
5362NI Bathroom Fixtures-Four Lights
495022
5362NI Bathroom Fixtures-Four Lights 495022
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 8.88 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927238588 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 8.88
Extension: 5.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 4.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927238588
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495022
Product Name 5362NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details