Capital Lighting, Inc. 5361NI Bathroom Fixtures-Three Lights 495021

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.88 Height: 8.88 Extension: 5.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927238571 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.88 Height: 8.88 Extension: 5.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927238571 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5361NI Bathroom Fixtures-Three Lights - 495021 - Capital Lighting, Inc.
Columbus, OH, USA
5361NI Bathroom Fixtures-Three Lights
495021
5361NI Bathroom Fixtures-Three Lights 495021
PRODUCT DETAILS / SPECS Width/Dia: 21.88 Height: 8.88 Extension: 5.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927238571 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.88
Height: 8.88
Extension: 5.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927238571
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495021
Product Name 5361NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details