Capital Lighting, Inc. GLA-8910-36-GLDC-MBLK Mid. Chandeliers-Glass Up 494989

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
GLA-8910-36-GLDC-MBLK Mid. Chandeliers-Glass Up - 494989 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8910-36-GLDC-MBLK Mid. Chandeliers-Glass Up
494989
GLA-8910-36-GLDC-MBLK Mid. Chandeliers-Glass Up 494989
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494989
Product Name GLA-8910-36-GLDC-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details