PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 494952 |
| Product Name | GLA-8910-16-GLDC-DBRZ Mid. Chandeliers-Glass Up |
| Application | Residential |