Capital Lighting, Inc. GLA-8910-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494950

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
GLA-8910-16-AMBR-DBRZ Mid. Chandeliers-Glass Up - 494950 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8910-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
494950
GLA-8910-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494950
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494950
Product Name GLA-8910-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details