Capital Lighting, Inc. GLA-8815-56-WHTW-NCKL Mini Pendants-Cable 494923

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8815-56-WHTW-NCKL Mini Pendants-Cable - 494923 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8815-56-WHTW-NCKL Mini Pendants-Cable
494923
GLA-8815-56-WHTW-NCKL Mini Pendants-Cable 494923
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.75
Bulb
Type: G16.5
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494923
Product Name GLA-8815-56-WHTW-NCKL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details