Capital Lighting, Inc. GLA-8783-56-GLDC-MBLK Sconces-Triple Glass 494915

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Extension: 9.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Extension: 9.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8783-56-GLDC-MBLK Sconces-Triple Glass - 494915 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8783-56-GLDC-MBLK Sconces-Triple Glass
494915
GLA-8783-56-GLDC-MBLK Sconces-Triple Glass 494915
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Extension: 9.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.50
Extension: 9.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494915
Product Name GLA-8783-56-GLDC-MBLK Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details