Capital Lighting, Inc. 361-VA Sconces-Single Glass 494887

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 4 Product Name: One Light Sconce UPC: 830335004028 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 4 Product Name: One Light Sconce UPC: 830335004028 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
361-VA Sconces-Single Glass - 494887 - Capital Lighting, Inc.
Columbus, OH, USA
361-VA Sconces-Single Glass
494887
361-VA Sconces-Single Glass 494887
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 4 Product Name: One Light Sconce UPC: 830335004028 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Vintage Antique
Weight: 4
Product Name: One Light Sconce
UPC: 830335004028
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494887
Product Name 361-VA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details