Capital Lighting, Inc. 286-OB Mid. Chandeliers-Candle 494817

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Weight: 11 Product Name: Six Light Chandelier UPC: 830335003601 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Weight: 11 Product Name: Six Light Chandelier UPC: 830335003601 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
286-OB Mid. Chandeliers-Candle - 494817 - Capital Lighting, Inc.
Columbus, OH, USA
286-OB Mid. Chandeliers-Candle
494817
286-OB Mid. Chandeliers-Candle 494817
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Weight: 11 Product Name: Six Light Chandelier UPC: 830335003601 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed
Weight: 11
Product Name: Six Light Chandelier
UPC: 830335003601
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494817
Product Name 286-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details