Capital Lighting, Inc. POR-8783-10-WAVE-NCKL Sconces-Triple Glass 494762

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
POR-8783-10-WAVE-NCKL Sconces-Triple Glass - 494762 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8783-10-WAVE-NCKL Sconces-Triple Glass
494762
POR-8783-10-WAVE-NCKL Sconces-Triple Glass 494762
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Extension: 9
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494762
Product Name POR-8783-10-WAVE-NCKL Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details