Capital Lighting, Inc. POR-8821-10-SAWT-MBLK Sconces-Single Glass 494711

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.25 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.25 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8821-10-SAWT-MBLK Sconces-Single Glass - 494711 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8821-10-SAWT-MBLK Sconces-Single Glass
494711
POR-8821-10-SAWT-MBLK Sconces-Single Glass 494711
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.25 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.50
Extension: 5.25
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494711
Product Name POR-8821-10-SAWT-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details