Capital Lighting, Inc. P2781-15 Bathroom Fixtures-Three Lights 494681

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247146291 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247146291 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2781-15 Bathroom Fixtures-Three Lights - 494681 - Capital Lighting, Inc.
Columbus, OH, USA
P2781-15 Bathroom Fixtures-Three Lights
494681
P2781-15 Bathroom Fixtures-Three Lights 494681
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247146291 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bracket
UPC: 785247146291
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494681
Product Name P2781-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details