Capital Lighting, Inc. P2779-15 Sconces-Single Candle 494658

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Bath Bracket UPC: 785247146208 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Bath Bracket UPC: 785247146208 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2779-15 Sconces-Single Candle - 494658 - Capital Lighting, Inc.
Columbus, OH, USA
P2779-15 Sconces-Single Candle
494658
P2779-15 Sconces-Single Candle 494658
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Bath Bracket UPC: 785247146208 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Bath Bracket
UPC: 785247146208
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494658
Product Name P2779-15 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details