Capital Lighting, Inc. 212-TB Pendants-Glass Down 494581

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tiffany Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 830335002741 Category: Chandelier Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tiffany Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 830335002741 Category: Chandelier Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
212-TB Pendants-Glass Down - 494581 - Capital Lighting, Inc.
Columbus, OH, USA
212-TB Pendants-Glass Down
494581
212-TB Pendants-Glass Down 494581
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tiffany Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 830335002741 Category: Chandelier Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Tiffany Bronze
Weight: 16
Product Name: Five Light Chandelier
UPC: 830335002741
Category: Chandelier
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494581
Product Name 212-TB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details