Capital Lighting, Inc. P4603-20 Mid. Chandeliers-Glass Up 494389

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247145829 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247145829 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4603-20 Mid. Chandeliers-Glass Up - 494389 - Capital Lighting, Inc.
Columbus, OH, USA
P4603-20 Mid. Chandeliers-Glass Up
494389
P4603-20 Mid. Chandeliers-Glass Up 494389
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247145829 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Chandelier
UPC: 785247145829
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494389
Product Name P4603-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details