Capital Lighting, Inc. P4579-20 Mid. Chandeliers-Glass Down 494353

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247148509 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247148509 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4579-20 Mid. Chandeliers-Glass Down - 494353 - Capital Lighting, Inc.
Columbus, OH, USA
P4579-20 Mid. Chandeliers-Glass Down
494353
P4579-20 Mid. Chandeliers-Glass Down 494353
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247148509 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Chandelier
UPC: 785247148509
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494353
Product Name P4579-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details